The BLS256K901R304 is a 25 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±5% or ±10%. It features self-healing, low loss construction and is qualified to AEC-Q200 standards with 2000 hours of testing at 85°C and 85% relative humidity under rated voltage. The capacitor has an ESR of 8.4 mΩ at 10 kHz, a peak current rating of 500 A, and a thermal resistance of 9.1 °C/W. It is housed in a UL94V-0 plastic case with tin-coated copper wire terminals and epoxy fill, with dimensions of 57.5 mm in length, 45 mm in height, 25 mm in thickness, and a 52.5 mm terminal pitch. The part supports two leads and has a diameter of 1.2 mm for terminal wires.
Power Film Dc Applications / Dc Link Capacitors / Box
25UF 900VDC 57.5X45X25MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS256K901R304 | 338-BLS256K901R304-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 25 microF | 25 microF |