The BLS256K701N344 is a 25 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 125°C maximum temperature rating. It features a 42 mm length, 43 mm height, 28 mm thickness, and 37.5 mm lead pitch, with 10.2 mm lead spacing for four leads and 1.2 mm lead diameter. The capacitor meets AEC-Q200 automotive qualification standards, withstands 85°C/85% RH for 2000 hours at rated voltage, and is constructed with UL94V-0 plastic case and epoxy fill. It has a typical ESR of 4.6 mΩ at 10 kHz, thermal resistance of 11.8 °C/W, and a rated ripple current of 19.3 A RMS at 70°C. Its dissipation factor is ≤0.3% at 1 kHz and 25°C, and insulation resistance meets ≥30,000 s (RC ≥ 30,000 s). The unit supports peak dv/dt up to 35 V/µs with an ESL of 16 nH.
Power Film Dc Applications / Dc Link Capacitors / Box
25UF 700VDC 42X43X28MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS256K701N344 | 338-BLS256K701N344-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 25 microF | 25 microF |