The BLS256K701N324 is a 25 µF DC-link capacitor rated for 700 Vdc, with a capacitance tolerance of ±5%, operating temperature range of -55°C to 125°C, and qualified to AEC-Q200 standards. It features a 42 mm length, 44 mm height, 24 mm thickness, 37.5 mm terminal pitch, and 10.2 mm lead spacing for 4 leads, with tin-coated copper wire terminals. The capacitor has a maximum ESR of 4.8 mΩ at 10 kHz, a thermal resistance of 12.2 °C/W, and a rated ripple current of 18.6 A at 10 kHz and 70°C. It uses UL94V-0 epoxy-filled plastic housing and meets THB reliability testing at 85°C/85% RH for 2000 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
25UF 700VDC 42X44X24MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS256K701N324 | 338-BLS256K701N324-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 25 microF | 25 microF |