The BLS256K451N262 is a 25 µF DC-link capacitor rated for 450 Vdc, operating from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a 42 mm length, 32 mm height, 19 mm thickness, and a 37.5 mm lead pitch, with 2 leads and a 1.0 mm terminal diameter. The capacitor is constructed with UL94V-0 plastic case and epoxy fill, qualified to AEC-Q200 standards, and tested for 2000 hours at 85°C/85% RH at rated voltage. It has a typical ESR of 6.8 mΩ at 10 kHz, thermal resistance of 17.9 °C/W, and a peak ripple current of 12.9 A at 70°C. The device supports high ripple current and self-healing properties with low loss characteristics.
Power Film Dc Applications / Dc Link Capacitors / Box
25UF 450VDC 42X32X19MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS256K451N262 | 338-BLS256K451N262-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 25 microF | 25 microF |