The BLS256K112R414 is a 125°C rated DC-link film capacitor with a capacitance of 25 µF, rated for 1100 Vdc, and features a 2-lead configuration with a case size code R414, measuring 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a terminal pitch of 20.3 mm. It has a typical ESR of 7.0 mΩ at 10 kHz, a thermal resistance of 6.9 °C/W, a maximum ripple current of 20.3 A at 70°C, and a peak dv/dt rating of 20 V/µs. The capacitor is AEC-Q200 qualified, has a UL94V-0 plastic case and epoxy fill, and is tested for 2000 hours at 85°C and 85% relative humidity under rated voltage. Its dissipation factor is ≤0.003 at 1 kHz and 25°C, and insulation resistance meets RC ≥30,000 s at 100 Vdc. Operating temperature range is -55°C to 125°C, with voltage derating above 85°C.
Power Film Dc Applications / Dc Link Capacitors / Box
25UF 1100VDC 57.5X50X35MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS256K112R414 | 338-BLS256K112R414-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 25 microF | 25 microF |