The BLS series comprises 125°C rated DC-link capacitors for harsh environments, qualified to AEC-Q200 with a 2000-hour endurance test at 85°C and 85% relative humidity. Capacitance ranges from 1.0 to 220 µF with tolerances of ±5% or ±10% at 25°C, and rated voltages span 450 to 1100 Vdc. The operating temperature range is -55°C to 125°C, with voltage derating at 1.25% per °C above 85°C. Dissipation factor is ≤0.002 at 1 kHz for capacitances ≤20 µF, ≤0.003 for 20-80 µF, and ≤0.004 for >80 µF at 25°C. Insulation resistance meets RC ≥ 30,000 s at 100 VDC. Case material is UL94V-0 plastic with UL94V-0 epoxy fill, and terminals are tin-coated copper wires. Physical dimensions vary by case code, with lead pitches of 27.5 mm, 37.5 mm, or 52.5 mm, and terminal diameters of 0.8 mm, 1.0 mm, or 1.2 mm.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | BLS225K112H244 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |