The BLS206K701N334 is a 20 µF DC-link capacitor rated for 700 Vdc with a capacitance tolerance of ±10%, designed for harsh environments up to 125°C. It features a rectangular plastic case with UL94V-0 rating, tin-coated copper wire terminals, and epoxy fill. Dimensions are 42 mm length, 37 mm height, 28 mm thickness, and a 37.5 mm terminal pitch with two 10.2 mm spaced leads. It supports a peak current of 700 A, a maximum dv/dt of 35 V/µs, and an rms ripple current of 17.0 A at 10 kHz and 70°C. The capacitor complies with AEC-Q200 standards and withstands 85°C/85% RH humidity for 2000 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
20UF 700VDC 42X37X28MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS206K701N334 | 338-BLS206K701N334-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 20 microF | 20 microF |