The BLS206K451N242 is a DC-link film capacitor rated for 450 Vdc, with a capacitance of 20 µF and a tolerance of ±10%. It features a case size code N24, measuring 42 mm in length, 28 mm in height, and 17 mm in thickness, with a terminal pitch of 37.5 mm and 2 leads. The capacitor operates from -55°C to 125°C, with derating above 85°C, and is qualified to AEC-Q200 standards. It is constructed with UL94V-0 plastic case and epoxy fill, and supports a peak current of 700 A. The part is designed for harsh environments with 2000-hour reliability testing at 85°C/85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
20UF 450VDC 42X28X17MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS206K451N242 | 338-BLS206K451N242-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 20 microF | 20 microF |