The BLS205K901H212 is a 125°C rated DC-link capacitor with a rated voltage of 900 Vdc, capacitance of 2.0 µF, and a ±5% tolerance. It features a tin copper wire terminal, UL94V-0 plastic case with UL94V-0 epoxy fill, and measures 32 mm in length, 22 mm in height, and 13 mm in thickness with a 27.5 mm lead pitch. The part is AEC-Q200 qualified, withstands 2,000 hours at 85°C and 85% relative humidity at rated voltage, and has a dissipation factor of ≤0.002 at 1 kHz. Peak current rating is 130 A, with an ESL of 15 nH and an ESR of 19.7 mΩ at 10 kHz. The case is rated to 450 Vrms isolation from terminals to case.
Power Film Dc Applications / Dc Link Capacitors / Box
2UF 900VDC 32X22X13MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS205K901H212 | 338-BLS205K901H212-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 2 microF | 2 microF |