The BLS187K451R424 is a 180 µF, 450 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a maximum temperature derating of 1.25% per °C above 85°C. It features a self-healing metallized film construction, low dissipation factor (≤0.2% at 1 kHz), and conforms to AEC-Q200 automotive qualification standards. The capacitor is tested for 2,000 hours at 85°C and 85% relative humidity under rated voltage. It has a maximum ESR of 2.4 mΩ at 10 kHz and supports a peak current of 3,600 A. The case is UL94V-0 rated plastic with epoxy fill and tin-coated copper wire terminals. The physical dimensions are 57.5 mm in length, 65 mm in height, 35 mm in thickness, with a 52.5 mm terminal pitch and 20.3 mm coplanar lead spacing. It is designed for high-ripple-current applications in harsh environments and meets all specified electrical and mechanical requirements for its series.
Power Film Dc Applications / Dc Link Capacitors / Box
180UF 450VDC 57.5X65X35MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS187K451R424 | 338-BLS187K451R424-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 180 microF | 180 microF |