Cornell Dubilier Film Paper Film Capacitors BLS186K601H302

Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BLS186K601H302 is a 125°C rated DC-link capacitor designed for harsh environments, with a capacitance of 18 µF, a rated voltage of 600 Vdc, and a maximum ripple current of 17.0 A at 10 kHz and 70°C. It features a case size of 32 mm × 37 mm × 22 mm with a 27.5 mm pitch and two tin-coated copper wire leads. The capacitor is AEC-Q200 qualified, operates from -55°C to 125°C, and meets UL94V-0 flammability standards for its case and epoxy fill. It has an ESR of 4.0 mΩ at 10 kHz, a thermal resistance of 17.2 °C/W, and a peak dv/dt capability of 65 V/µs. The part includes self-healing properties and low loss characteristics.

Datasheet Summary
Powered by GS/AI

The BLS186K601H302 is a 125°C rated DC-link capacitor designed for harsh environments, with a capacitance of 18 µF, a rated voltage of 600 Vdc, and a maximum ripple current of 17.0 A at 10 kHz and 70°C. It features a case size of 32 mm × 37 mm × 22 mm with a 27.5 mm pitch and two tin-coated copper wire leads. The capacitor is AEC-Q200 qualified, operates from -55°C to 125°C, and meets UL94V-0 flammability standards for its case and epoxy fill. It has an ESR of 4.0 mΩ at 10 kHz, a thermal resistance of 17.2 °C/W, and a peak dv/dt capability of 65 V/µs. The part includes self-healing properties and low loss characteristics.

Suppliers

Company
Product
Description
Supplier Links
Liberty, SC, United States
Film Paper Film Capacitors
BLS186K601H302
Film Paper Film Capacitors BLS186K601H302
Power Film Dc Applications / Dc Link Capacitors / Box

Power Film Dc Applications / Dc Link Capacitors / Box

Supplier's Site Datasheet
Film Capacitors - 338-BLS186K601H302-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-BLS186K601H302-ND
Film Capacitors 338-BLS186K601H302-ND
18UF 600VDC 32X37X22MM LS=27.5

18UF 600VDC 32X37X22MM LS=27.5

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number BLS186K601H302 338-BLS186K601H302-ND
Product Name Film Paper Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 18 microF 18 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101153U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details