The BLS166K451H272 is a 16 µF, 450 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a dissipation factor ≤0.004 at 1 kHz and 25°C. It features a UL94V-0 plastic case with UL94V-0 epoxy fill and tin-coated copper wire terminals. The part measures 32 mm in length, 28 mm in height, 18 mm in thickness, and has a 27.5 mm pitch with two leads. It is AEC-Q200 qualified and tested for 2000 hours at 85°C and 85% relative humidity at rated voltage. The capacitor supports a peak current of 1040 A and has an ESL of 19 nH.
Power Film Dc Applications / Dc Link Capacitors / Box
16UF 450VDC 32X28X18MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS166K451H272 | 338-BLS166K451H272-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 16 microF | 16 microF |