The BLS156K901N324 is a DC-link capacitor rated for 900 Vdc, with a capacitance of 15 µF and a tolerance of ±5%. It operates within a temperature range of -55°C to 125°C and meets AEC-Q200 automotive qualification standards. The capacitor features a case size of 42 mm × 44 mm × 24 mm with a terminal pitch of 37.5 mm and uses tin-coated copper wires. It has a thermal resistance of 12.2 °C/W, a maximum ripple current of 16.4 A at 10 kHz and 70°C, and an ESR of 6.1 mΩ at 10 kHz. The case material is UL94V-0 plastic with UL94V-0 epoxy fill, and the component is designed for harsh environments with a 2000-hour test at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
15UF 900VDC 42X44X24MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS156K901N324 | 338-BLS156K901N324-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 15 microF | 15 microF |