The BLS156K451H272 is a 15 µF DC-link capacitor rated for 450 Vdc, with an operating temperature range of -55°C to 125°C, and qualifications for AEC-Q200 automotive standards. It features a 2-lead configuration, measures 32 mm in length, 28 mm in height, and 18 mm in thickness, with a terminal pitch of 27.5 mm. The capacitor supports a peak current of 975 A, has a dissipation factor of ≤0.003 at 1 kHz, and complies with UL94V-0 flammability ratings for its case and epoxy fill. It is designed for high ripple current applications and includes self-healing properties with low loss characteristics.
Power Film Dc Applications / Dc Link Capacitors / Box
15UF 450VDC 32X28X18MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS156K451H272 | 338-BLS156K451H272-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 15 microF | 15 microF |