The BLS156K451H262 is a 15 µF, 450 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 125°C maximum temperature rating. It features a tin-coated copper wire terminal, UL94V-0 plastic case with epoxy fill, and dimensions of 32 mm length, 30 mm height, and 16 mm thickness, with a 27.5 mm pitch. The capacitor supports a ripple current of 12.5 A at 10 kHz and 70°C, has a dissipation factor of 0.004 at 1 kHz, and is qualified to AEC-Q200 standards. It operates with a 2000-hour endurance at 85°C and 85% relative humidity under rated voltage, and includes self-healing capability and low loss characteristics.
Power Film Dc Applications / Dc Link Capacitors / Box
15UF 450VDC 32X30X16MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS156K451H262 | 338-BLS156K451H262-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 15 microF | 15 microF |