The BLS147K451N514 is a 140 µF DC-link capacitor rated for 450 Vdc, operating from -55°C to 125°C, with ±10% capacitance tolerance. It features a rectangular case measuring 42 mm in length, 60 mm in height, and 45 mm in thickness, with a 37.5 mm lead pitch and 20.3 mm terminal spacing for four leads, and uses tin-coated copper wire terminals. Classified as AEC-Q200 qualified, it withstands 2,000 hours of testing at 85°C and 85% relative humidity under rated voltage. The capacitor has a dissipation factor ≤0.3% at 1 kHz, an insulation resistance of ≥30,000 s, and a case constructed from UL94V-0 plastic with UL94V-0 epoxy fill. Rated ripple current is 41.2 A, with a peak dv/dt of 35 V/µs at 70°C, and ESR is 1.6 mΩ at 10 kHz. The part is designed for high-reliability automotive and harsh environment applications.
Power Film Dc Applications / Dc Link Capacitors / Box
140UF 450VDC 42X60X45MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS147K451N514 | 338-BLS147K451N514-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 140 microF | 140 microF |