The BLS146K701H302 is a 14 µF DC-link capacitor rated for 700 Vdc, designed for harsh environments with a maximum operating temperature of 125°C. It features a case size of 32 mm length, 37 mm height, and 22 mm thickness, with a 27.5 mm terminal pitch and 0.8 mm lead diameter, conforming to the H302 code. The capacitor has a 10 kHz equivalent series resistance (ESR) of 4.5 mΩ, a thermal resistance of 17.2 °C/W, and a rated ripple current of 16.0 A at 70°C. It meets AEC-Q200 qualifications and is tested for 2,000 hours at 85°C and 85% relative humidity under rated voltage. The case and epoxy fill are UL94V-0 rated. Capacitance tolerance is ±5% at 25°C, and the dissipation factor is ≤0.003 (0.3%) at 1 kHz.
Power Film Dc Applications / Dc Link Capacitors / Box
14UF 700VDC 32X37X22MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS146K701H302 | 338-BLS146K701H302-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 14 microF | 14 microF |