The BLS146K112N404 is a 125°C rated DC-link capacitor with a capacitance of 14 µF and a rated voltage of 1100 Vdc, designed for harsh environments and qualified to AEC-Q200 standards. It features a rectangular plastic case with UL94V-0 rated epoxy fill, tin-coated copper wire leads, and dimensions of 42 mm in length, 45 mm in height, 30 mm in thickness, and a 37.5 mm terminal pitch with 20.3 mm inner lead spacing. It supports a peak current of 4900 A, a maximum ripple current of 41.2 A at 10 kHz and 70°C, and a dissipation factor of ≤0.3% at 1 kHz. The ESR is 5.4 mΩ at 10 kHz, and the ESL is 16 nH.
Power Film Dc Applications / Dc Link Capacitors / Box
14UF 1100VDC 42X45X30MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS146K112N404 | 338-BLS146K112N404-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 14 microF | 14 microF |