The BLS117K451N504 is a 110 µF, 450 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a rectangular case measuring 42 mm in length, 55 mm in height, and 40 mm in thickness, with a 37.5 mm terminal pitch and 20.3 mm lead spacing for four terminals. The capacitor supports a peak current of 3850 A and a rated ripple current of 35.2 A at 10 kHz, 70°C, with an ESR of 2.1 mΩ and ESL of 18 nH. It is constructed with UL94V-0 plastic case and epoxy fill, and is qualified to AEC-Q200 for automotive harsh environment applications, including 2000 hours of testing at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
110UF 450VDC 42X55X40MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS117K451N504 | 338-BLS117K451N504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 110 microF | 110 microF |