The BLS117K451N434 is a DC-link capacitor rated for 450 Vdc, with a capacitance of 110 µF and a tolerance of ±10%. It features a case size of 42 mm in length, 57 mm in height, 38 mm in thickness, and a terminal pitch of 37.5 mm with two leads spaced 20.3 mm apart and a lead diameter of 1.2 mm. The capacitor operates from -55°C to 125°C, is rated for 2000 hours at 85°C and 85% relative humidity under rated voltage, and meets AEC-Q200 automotive qualifications. Its dissipation factor is ≤0.003 at 1 kHz and 25°C, with a typical ESR of 2.1 mΩ at 10 kHz and 70°C, and a peak ripple current of 3850 A. The case is constructed with UL94V-0 plastic and epoxy fill, and terminals are tin-coated copper wire.
Power Film Dc Applications / Dc Link Capacitors / Box
110UF 450VDC 42X57X38MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS117K451N434 | 338-BLS117K451N434-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 110 microF | 110 microF |