The BLS116K601H282 is a 11 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±5% at 25°C. It features a dissipation factor of <=0.003 (0.3%) at 1 kHz, an ESR of 5.1 mΩ at 10 kHz, and a thermal resistance of 21.7 °C/W. The capacitor supports a peak current of 715 A and an RMS current of 13.4 A at 70°C. It has an ESL of 21 nH and a dv/dt rating of 65 V/µs. The case is a UL94V-0 plastic housing with tin-coated copper wire terminals and epoxy fill. Dimensions are 32 mm length, 33 mm height, 18 mm thickness, and 27.5 mm lead pitch. The part is AEC-Q200 qualified and tested for 2000 hours at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
11UF 600VDC 32X33X18MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS116K601H282 | 338-BLS116K601H282-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 11 microF | 11 microF |