BLS106K451H222 is a 10 µF, 450 Vdc DC-link capacitor with ±10% tolerance, rated for operation from -55°C to 125°C, and qualified to AEC-Q200 standards. It features a UL94V-0 plastic case with epoxy fill, tin-coated copper wire terminals, and dimensions of 32 mm length, 24.5 mm height, and 13 mm thickness, with a 27.5 mm terminal pitch. The part has a typical ESR of 7.3 mΩ at 10 kHz, an ESL of 16 nH, and a peak ripple current rating of 650 A at 70°C. It meets a THB test of 2000 hours at 85°C and 85% relative humidity with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
10UF 450VDC 32X24.5X13MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS106K451H222 | 338-BLS106K451H222-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 10 microF | 10 microF |