Knowles Microphones BJ-28471-000

Description
300Hz ~ 5kHz Analog Microphone Magnetic (-90dB ±5dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet
Description
300Hz ~ 5kHz Analog Microphone Magnetic (-90dB ±5dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - BJ-28471-000-ND - DigiKey
Thief River Falls, MN, United States
Microphones
BJ-28471-000-ND
Microphones BJ-28471-000-ND
300Hz ~ 5kHz Analog Microphone Magnetic (-90dB ±5dB @ 74dB SPL) Solder Pads

300Hz ~ 5kHz Analog Microphone Magnetic (-90dB ±5dB @ 74dB SPL) Solder Pads

Buy Now Datasheet
Futian, China
Audio Products - Microphones
BJ-28471-000
Audio Products - Microphones BJ-28471-000
MICROPHONE MAG ANALOG -90DB

MICROPHONE MAG ANALOG -90DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
BJ-28471-000
Microphones BJ-28471-000
Microphones OUTPUT IMP AT 1KHz 150 OHMS

Microphones OUTPUT IMP AT 1KHz 150 OHMS

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number BJ-28471-000-ND BJ-28471-000 BJ-28471-000
Product Name Microphones Audio Products - Microphones Microphones
Thickness / Height 0.2201 inch (5.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details