Knowles Electronics, LLC. Audio Products - Microphones BJ-28411-000

Description
MICROPHONE MAG ANALOG NC -87DB
Datasheet
Description
MICROPHONE MAG ANALOG NC -87DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Audio Products - Microphones
BJ-28411-000
Audio Products - Microphones BJ-28411-000
MICROPHONE MAG ANALOG NC -87DB

MICROPHONE MAG ANALOG NC -87DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
BJ-28411-000
Microphones BJ-28411-000
Microphones 7.92 X 5.70 X 4.14MM -88 SENS, 0-12N PORT

Microphones 7.92 X 5.70 X 4.14MM -88 SENS, 0-12N PORT

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number BJ-28411-000 BJ-28411-000
Product Name Audio Products - Microphones Microphones
Impedance 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Commercial Audio Microphones - MICPAT-D - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers