Everett Charles Technologies Battery Interconnect Probe, Pcb; Connector Type Everett Charles Tech BIP-1

Description
BATTERY INTERCONNECT PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:8.2mm; Spring Force Initial:1.39oz; Spring Force Working Travel:3.5oz RoHS Compliant: Yes
Datasheet
Description
BATTERY INTERCONNECT PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:8.2mm; Spring Force Initial:1.39oz; Spring Force Working Travel:3.5oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Interconnect Probe, Pcb; Connector Type Everett Charles Tech - 91F7160 - Newark, An Avnet Company
Chicago, IL, United States
Battery Interconnect Probe, Pcb; Connector Type Everett Charles Tech
91F7160
Battery Interconnect Probe, Pcb; Connector Type Everett Charles Tech 91F7160
BATTERY INTERCONNECT PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:8.2mm; Spring Force Initial:1.39oz; Spring Force Working Travel:3.5oz RoHS Compliant: Yes

BATTERY INTERCONNECT PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:8.2mm; Spring Force Initial:1.39oz; Spring Force Working Travel:3.5oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 91F7160
Product Name Battery Interconnect Probe, Pcb; Connector Type Everett Charles Tech
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1414 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
Lead Acid Batteries - 1748856 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Ups
Capacity 12 ampere-hr
View Details