KNOWLES
BF-3320-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
BF-3320-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
BF-3320-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
105 dB
Nominal Power
15 watts
Size
17.00 inch (432 mm)
View Details
SPL
81 dB
Nominal Power
0.2500 watts
Impedance
8 ohms
View Details
Ningbo Best Group Co., Ltd.
SPL
88 dB
Nominal Power
0.2500 watts
Maximum Power
0.5000 watts
View Details
Ningbo Kepo Electronics Co., Ltd.
SPL
2 dB
Nominal Power
4 watts
Maximum Power
8 watts
View Details