Knowles Precision Devices Speakers & Transducers BF-1991-000

Description
Speakers & Transducers 1.12DIA X 1.410MM SCREEN 1500 RES
Datasheet
Description
Speakers & Transducers 1.12DIA X 1.410MM SCREEN 1500 RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
BF-1991-000
Speakers & Transducers BF-1991-000
Speakers & Transducers 1.12DIA X 1.410MM SCREEN 1500 RES

Speakers & Transducers 1.12DIA X 1.410MM SCREEN 1500 RES

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number BF-1991-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526790 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Oval Speakers - CES400V094EA8PMN480UR - Challenge Electronics
Specs
SPL 95 dB
Nominal Power 3 watts
Maximum Power 4 watts
View Details