Cornell Dubilier Aluminum Electrolytic AHA107M16D16T-F

Description
For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 70 mA @ 120 Hz, 105°C ESR: 4.3 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
Request a Quote
Description
For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 70 mA @ 120 Hz, 105°C ESR: 4.3 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AHA107M16D16T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 100 µF and a tolerance of ±20%. It operates from −55 °C to +105 °C and has a load life of 1000 hours at +105 °C. The capacitor has a ripple current rating of 70 mA at 120 Hz and +105 °C, and an ESR of 4.3 Ω at 120 Hz and +20 °C. It is housed in a cylindrical case measuring 6.3 mm in diameter and 5.4 mm in length, with an AEC-Q200 compliance and a vertical cylindrical case designed for automatic mounting and reflow soldering.

Datasheet Summary
Powered by GS/AI

The AHA107M16D16T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 100 µF and a tolerance of ±20%. It operates from −55 °C to +105 °C and has a load life of 1000 hours at +105 °C. The capacitor has a ripple current rating of 70 mA at 120 Hz and +105 °C, and an ESR of 4.3 Ω at 120 Hz and +20 °C. It is housed in a cylindrical case measuring 6.3 mm in diameter and 5.4 mm in length, with an AEC-Q200 compliance and a vertical cylindrical case designed for automatic mounting and reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AHA107M16D16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AHA107M16D16T-F
Aluminum Electrolytic AHA107M16D16T-F
For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 70 mA @ 120 Hz, 105°C ESR: 4.3 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 100 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 70 mA @ 120 Hz, 105°C
  • ESR: 4.3 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-AHA107M16D16T-FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AHA107M16D16T-FTR-ND
Aluminum Electrolytic Capacitors 338-AHA107M16D16T-FTR-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.3Ohm @ 120Hz 1000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.3Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AHA107M16D16T-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AHA107M16D16T-FDKR-ND
Aluminum Electrolytic Capacitors 338-AHA107M16D16T-FDKR-ND
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AHA107M16D16T-FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AHA107M16D16T-FCT-ND
Aluminum Electrolytic Capacitors 338-AHA107M16D16T-FCT-ND
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AHA107M16D16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AHA107M16D16T-F
Capacitors - Aluminum Electrolytic Capacitors AHA107M16D16T-F
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number AHA107M16D16T-F 338-AHA107M16D16T-FTR-ND 338-AHA107M16D16T-FDKR-ND AHA107M16D16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details