Cornell Dubilier Aluminum Electrolytic AHA107M06C12T-F

Description
For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 47 mA @ 120 Hz, 105°C ESR: 5.8 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote
Description
For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 47 mA @ 120 Hz, 105°C ESR: 5.8 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AHA107M06C12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 100 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It has a cylindrical case measuring 5 mm in diameter and 5.4 mm in length. The capacitor operates from -55 °C to +105 °C, with a load life of 1000 hours at 105 °C and a ripple current rating of 47 mA at 120 Hz and 105 °C. Its ESR is 5.8 Ω at 120 Hz and 20 °C. The part complies with AEC-Q200 and features a black square marking indicating RoHS compliance.

Datasheet Summary
Powered by GS/AI

The AHA107M06C12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 100 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It has a cylindrical case measuring 5 mm in diameter and 5.4 mm in length. The capacitor operates from -55 °C to +105 °C, with a load life of 1000 hours at 105 °C and a ripple current rating of 47 mA at 120 Hz and 105 °C. Its ESR is 5.8 Ω at 120 Hz and 20 °C. The part complies with AEC-Q200 and features a black square marking indicating RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AHA107M06C12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AHA107M06C12T-F
Aluminum Electrolytic AHA107M06C12T-F
For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 47 mA @ 120 Hz, 105°C ESR: 5.8 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 100 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 47 mA @ 120 Hz, 105°C
  • ESR: 5.8 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AHA107M06C12T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHA107M06C12T-F-ND
Aluminum Electrolytic Capacitors AHA107M06C12T-F-ND
100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5.8Ohm @ 120Hz 1000 Hrs @ 105°C

100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5.8Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AHA107M06C12T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AHA107M06C12T-F
Capacitors - Aluminum Electrolytic Capacitors AHA107M06C12T-F
CAP ALUM 100UF 20% 6.3V SMD

CAP ALUM 100UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AHA107M06C12T-F AHA107M06C12T-F-ND AHA107M06C12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C683U010BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details