The AFK687M35H32T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 680 µF, a rated voltage of 35 Vdc, and a case size of 12.5 mm diameter by 13.5 mm height. It operates over a temperature range of -55 °C to +105 °C, with a maximum ripple current of 1100 mA at 100 kHz and 105 °C, and an impedance of 0.060 Ω at 100 kHz and 20 °C. The part meets AEC-Q200 compliance and has a load life of 2000 hours at 105 °C for its size category. It features a dissipation factor of 0.12 at 120 Hz and a leakage current of 238.0 µA after 2 minutes.
Smt Aluminum Electroytic
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 680µF 35V
680µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 60mOhm @ 100kHz 5000 Hrs @ 105°C
680µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 60mOhm @ 100kHz 5000 Hrs @ 105°C
680µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 60mOhm @ 100kHz 5000 Hrs @ 105°C
CAP ALUM 680UF 20% 35V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK687M35H32T-F | 2002-AFK687M35H32T-F | 338-2219-2-ND | 338-2219-6-ND | AFK687M35H32T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |