Cornell Dubilier Aluminum Electrolytic AFK477M16F24T-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFK477M16F24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 470 µF, a rated voltage of 16 Vdc, and a maximum operating temperature of 105 °C. It has a case size of 8 mm diameter by 10.2 mm height (code F), and a maximum impedance of 0.160 Ω at 100 kHz and 20 °C. The capacitor supports a ripple current of 600 mA at 100 kHz and 105 °C, and is rated for a 5000-hour load life at 105 °C. It complies with AEC-Q200 standards and has a capacitance tolerance of ±20% at 120 Hz and 20 °C. The dissipation factor is 0.16 at 120 Hz and 20 °C. This part is designed for filtering, bypassing, and power supply decoupling in automotive and industrial applications operating from −55 °C to +105 °C.

Datasheet Summary
Powered by GS/AI

The AFK477M16F24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 470 µF, a rated voltage of 16 Vdc, and a maximum operating temperature of 105 °C. It has a case size of 8 mm diameter by 10.2 mm height (code F), and a maximum impedance of 0.160 Ω at 100 kHz and 20 °C. The capacitor supports a ripple current of 600 mA at 100 kHz and 105 °C, and is rated for a 5000-hour load life at 105 °C. It complies with AEC-Q200 standards and has a capacitance tolerance of ±20% at 120 Hz and 20 °C. The dissipation factor is 0.16 at 120 Hz and 20 °C. This part is designed for filtering, bypassing, and power supply decoupling in automotive and industrial applications operating from −55 °C to +105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFK477M16F24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFK477M16F24T-F
Aluminum Electrolytic AFK477M16F24T-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-AFK477M16F24T-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AFK477M16F24T-F
Aluminum Electrolytic Capacitors 2002-AFK477M16F24T-F
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 470µF 16V

–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 470µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2207-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2207-2-ND
Aluminum Electrolytic Capacitors 338-2207-2-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2207-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2207-1-ND
Aluminum Electrolytic Capacitors 338-2207-1-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2207-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2207-6-ND
Aluminum Electrolytic Capacitors 338-2207-6-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK477M16F24T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AFK477M16F24T-F
Capacitors - Aluminum Electrolytic Capacitors AFK477M16F24T-F
CAP ALUM 470UF 20% 16V SMD

CAP ALUM 470UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number AFK477M16F24T-F 2002-AFK477M16F24T-F 338-2207-2-ND 338-2207-6-ND AFK477M16F24T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminum Electrolytic - 336SML050MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 380LX151M400J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Polymer - 226XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers