The AFK476M25D16T-F is a surface-mount aluminum electrolytic capacitor designed for filtering, bypassing, and power supply decoupling with low impedance and long-life performance. It has a capacitance of 47 µF, a rated voltage of 25 Vdc, and operates from -55 °C to +105 °C. The part is in a case code D package measuring 6.3 mm in diameter by 5.8 mm in height, with a maximum ripple current of 240 mA at 100 kHz and 105 °C. Its equivalent series resistance is 0.360 Ω at 100 kHz and 20 °C. The capacitor meets AEC-Q200 compliance and has a load life of 2000 hours at 105 °C.
Smt Aluminum Electroytic
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 47µF 25V
CAP ALUM 47UF 20% 25V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK476M25D16T-F | 338-2198-1-ND | 338-2198-6-ND | 2002-AFK476M25D16T-F | AFK476M25D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |