The AFK337M06X16T-F is a surface-mount aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance of 330 µF and a case size of 6.3 mm diameter by 7.7 mm length. It has a maximum ESR of 0.340 Ω at 100 kHz and 20 °C, and a rated ripple current of 280 mA at 100 kHz and 105 °C. The capacitor operates from -55 °C to +105 °C, complies with AEC-Q200, and is rated for 5000 hours of load life at 105 °C. Its capacitance tolerance is ±20% at 120 Hz and 20 °C, with a dissipation factor of 0.26 at 120 Hz.
Smt Aluminum Electroytic
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 330µF 6.3V
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 340mOhm @ 100kHz 2000 Hrs @ 105°C
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 340mOhm @ 100kHz 2000 Hrs @ 105°C
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 340mOhm @ 100kHz 2000 Hrs @ 105°C
CAP ALUM 330UF 20% 6.3V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK337M06X16T-F | 2002-AFK337M06X16T-F | 338-2184-1-ND | 338-2184-6-ND | AFK337M06X16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |