The AFK228M25P44T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 2200 µF, designed for filtering, bypassing, and power supply decoupling operating from -55 °C to +105 °C. It has a case code P with dimensions of 16 mm diameter by 16.5 mm length and complies with AEC-Q200. The capacitor features a maximum impedance of 0.035 Ω at 100 kHz and 20 °C, a ripple current rating of 1800 mA at 100 kHz and 105 °C, and a load life of 5000 hours at 105 °C. Its dissipation factor at 120 Hz and 20 °C is 0.16, and leakage current is specified as 550 µA maximum after 2 minutes. The part is compatible with automated mounting and reflow soldering and matches the footprint of like-rated tantalum capacitors without requiring voltage derating.
Smt Aluminum Electroytic
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100kHz 5000 Hrs @ 105°C
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100kHz 5000 Hrs @ 105°C
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100kHz 5000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 2200µF 25V
CAP ALUM 2200UF 20% 25V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK228M25P44T-F | 338-2176-1-ND | 338-2176-6-ND | 2002-AFK228M25P44T-F | AFK228M25P44T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |