Cornell Dubilier Aluminum Electrolytic AFK227M16E16T-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFK227M16E16T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 220 µF, operating from -55 °C to 105 °C, and meeting AEC-Q200 compliance. It features a case size of 8.0 mm diameter by 6.2 mm height, with a maximum impedance of 0.260 Ω at 100 kHz and a ripple current rating of 300 mA at 105 °C. The capacitor has a dissipation factor of 0.16 at 120 Hz, a leakage current of 35.2 µA after 2 minutes, and a load life of 5000 hours at 105 °C due to its 8.0 mm diameter. It is designed for filtering, bypassing, and power supply decoupling applications with low ESR performance comparable to tantalum capacitors without requiring voltage derating.

Datasheet Summary
Powered by GS/AI

The AFK227M16E16T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 220 µF, operating from -55 °C to 105 °C, and meeting AEC-Q200 compliance. It features a case size of 8.0 mm diameter by 6.2 mm height, with a maximum impedance of 0.260 Ω at 100 kHz and a ripple current rating of 300 mA at 105 °C. The capacitor has a dissipation factor of 0.16 at 120 Hz, a leakage current of 35.2 µA after 2 minutes, and a load life of 5000 hours at 105 °C due to its 8.0 mm diameter. It is designed for filtering, bypassing, and power supply decoupling applications with low ESR performance comparable to tantalum capacitors without requiring voltage derating.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFK227M16E16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFK227M16E16T-F
Aluminum Electrolytic AFK227M16E16T-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2169-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2169-1-ND
Aluminum Electrolytic Capacitors 338-2169-1-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 260mOhm @ 100kHz 2000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 260mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2169-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2169-6-ND
Aluminum Electrolytic Capacitors 338-2169-6-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 260mOhm @ 100kHz 2000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 260mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2169-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2169-2-ND
Aluminum Electrolytic Capacitors 338-2169-2-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 260mOhm @ 100kHz 2000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 260mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-AFK227M16E16T-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AFK227M16E16T-F
Aluminum Electrolytic Capacitors 2002-AFK227M16E16T-F
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 220µF 16V

–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 220µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK227M16E16T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AFK227M16E16T-F
Capacitors - Aluminum Electrolytic Capacitors AFK227M16E16T-F
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number AFK227M16E16T-F 338-2169-1-ND 338-2169-6-ND 2002-AFK227M16E16T-F AFK227M16E16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX121M350H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details