The AFK226M63E16T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 22 µF, a rated voltage of 63 Vdc, and a case size of 8 mm diameter by 6.2 mm height. It has a maximum impedance of 1.200 Ω at 100 kHz/20 °C and a maximum ripple current of 120 mA at 100 kHz/105 °C. The capacitor operates from -55 °C to +105 °C, complies with AEC-Q200, and has a dissipation factor of 0.08 at 120 Hz/20 °C. It is designed for filtering, bypassing, and power supply decoupling with low ESR performance and a load life of 2000 hours at 105 °C for 12.5-18.0 mm diameter cases, matching this part's classification under the AFK series specifications.
Smt Aluminum Electroytic
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 22µF 63V
22µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 100kHz 2000 Hrs @ 105°C
22µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 100kHz 2000 Hrs @ 105°C
22µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 100kHz 2000 Hrs @ 105°C
CAP ALUM 22UF 20% 63V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK226M63E16T-F | 2002-AFK226M63E16T-F | 338-2164-6-ND | 338-2164-1-ND | AFK226M63E16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |