The 947C851K801CDMS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 850 µF, rated for 800 Vdc, and a maximum rms current of 63 A. It has a diameter of 90 mm, a height of 170 mm, and a terminal spacing of 45.0 mm, with an M8 threaded stud mount. The case is aluminum with a black PVC sleeve and dry resin filling rated UL94V-0. It operates from -40 °C to 85 °C, meets IEC 61071 and IEC 61881 standards, and has an ESR of 3.0 mΩ and ESL of 58 nH. Life expectancy is 200,000 hours at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C851K801CDMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |