The 947C791K901DBHS is a polypropylene DC link capacitor designed for high-current inverter applications, offering a capacitance of 790 µF, a rated voltage of 900 Vdc, and a maximum rms current of 91 A. It features a cylindrical aluminum case with a black PVC sleeve, measuring 116 mm in diameter and 120 mm in height, with a terminal spacing of 50.0 mm. The capacitor has a low ESR of 1.5 mΩ and an ESL of 50 nH, operates over a temperature range of -40 °C to 85 °C, and meets IEC 61071 and IEC 61881 standards. It includes a threaded M12 stud terminal with lock washer and hex nut, and a thermal resistance from case to ambient of 1.8 °C/W. The part is dry, resin-filled with UL94V-0 resin, and designed as a replacement for aluminum electrolytic capacitors.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C791K901DBHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |