The 947C701K801CCIS is a polypropylene DC link capacitor designed for high-current inverter applications, featuring a rated voltage of 800 Vdc and a capacitance of 700 µF. It has a diameter of 90 mm and a height of 145 mm, with M6 threaded terminals and an optional M6 insert. The capacitor is housed in an aluminum case with a black PVC sleeve, filled with dry resin meeting UL94V-0 standards. It supports a maximum rms current of 63 A, has an ESR of 2.7 mΩ, and an ESL of 49 nH. The operating temperature range is -40 °C to 85 °C, with a life expectancy of 200,000 hours at 60 °C and rated voltage. It complies with IEC 61071 and IEC 61881 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C701K801CCIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |