The 947C651K801BGHS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 650 µF, a rated voltage of 800 Vdc, and a maximum rms current of 59 A. It features a diameter of 85 mm, a height of 140 mm, and a terminal spacing of 31.7 mm, housed in an aluminum case with a black PVC sleeve and dry resin filling rated UL94V-0. The capacitor has a low ESR of 2.9 mΩ and an ESL of 49 nH, with thermal resistance values of 2.0 °C/W (case-to-ambient) and 2.4 °C/W (case-to-core). Operating temperature range is -40 °C to 85 °C, with a life expectancy of 200,000 hours at 60 °C and rated voltage. It meets IEC 61071 and IEC 61881 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C651K801BGHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |