The 947C611K901BDHS is a polypropylene DC link capacitor in the 947C series, designed for high-current inverter applications such as wind, solar, and fuel cell systems. It features a cylindrical aluminum case with a black PVC sleeve, measures 85 mm in diameter and 170 mm in height, and uses a threaded M8 stud terminal. The part has a capacitance of 610 µF, a rated voltage of 900 Vdc, and handles a maximum rms current of 56 A. It operates within a temperature range of -40 °C to 85 °C, meets IEC 61071 and IEC 61881 standards, and has an ESR of 3.7 mΩ and an ESL of 58 nH. The capacitor is dry, resin-filled with UL94V-0 rated resin, and supports a life expectancy of 200,000 hours at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C611K901BDHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |