The 947C581K901DAHS is a polypropylene DC link capacitor designed for high current, high capacitance inverter applications in wind, solar, and fuel cell systems. It features a cylindrical aluminum case with a black PVC sleeve, dry resin filling (UL94V-0), and tin-plated brass terminals with a threaded M12 stud. The part measures 116 mm in diameter and 97 mm in height, with a terminal spacing of 50.0 mm. It has a rated voltage of 900 Vdc, a capacitance of 580 µF, and a maximum rms current of 94 A, with an ESR of 1.3 mΩ and ESL of 35 nH. The operating temperature range is -40 °C to 85 °C, and it meets IEC 61071 and IEC 61881 standards. The mass is 1.2 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C581K901DAHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |