The 947C561K801CBMS is a polypropylene DC link capacitor rated for 800 Vdc, with a capacitance of 560 µF and a tolerance of ±10%. It features a 90 mm diameter, 120 mm height, and 45.0 mm terminal spacing. The capacitor has a maximum RMS current of 64 A, an ESR of 2.3 mΩ, and an ESL of 41 nH. It is housed in an aluminum case with a black PVC sleeve, uses dry resin UL94V-0 for filling, and has tin-plated brass terminals. With a thermal resistance of 2.5 °C/W for case-to-ambient and a mass of 0.9 kg, it is designed for high-reliability inverter applications in wind, solar, and fuel cell systems. It meets IEC 61071 and IEC 61881 standards and operates reliably between -40 °C and 85 °C ambient temperature.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C561K801CBMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |