The 947C561K132DLHS is a polypropylene DC link capacitor designed for high current inverter applications, with a capacitance of 560 µF, rated for 1300 Vdc, and a maximum rms current of 73 A at 1-20 kHz. It features a 116 mm diameter, 165 mm height, and 50.0 mm terminal spacing, with a case size of 81300 mm². The capacitor has an ESR of 2.8 mΩ and an ESL of 70 nH. The case is aluminum with a black PVC sleeve, filled with dry resin meeting UL94V-0, and uses M12 x 1.75 threaded studs with lock washer and hex nut. It operates from -40 ºC to 85 ºC, meets IEC 61071 and IEC 61881 standards, and has a life expectancy of 200,000 hours at 60 ºC and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C561K132DLHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |