The 947C series consists of polypropylene DC link capacitors designed for high current and high capacitance in inverter applications such as wind, solar, and fuel cell systems. The 947C551K901CCIS variant has a capacitance of 550 µF, a rated voltage of 900 Vdc, a diameter of 90 mm, a height of 145 mm, and M8 threaded terminals with a center spacing of 45.0 mm. It features a dry resin-filled construction with an aluminum case and black PVC sleeve, operates within a temperature range of -40 °C to 85 °C, and complies with IEC 61071 and IEC 61881 standards. The part has a maximum RMS current rating of 59 A, an ESR of 3.0 mΩ, and an ESL of 49 nH. Resin material meets UL94V-0 flammability rating.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C551K901CCIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |