The 947C531K102CDMS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 530 µF, a rated voltage of 1000 Vdc, a diameter of 90 mm, a height of 170 mm, and a terminal spacing of 45.0 mm. It features a maximum rms current of 56 A, an ESR of 3.8 mΩ, an ESL of 58 nH, and a case thermal resistance of 1.8 °C/W. The capacitor is housed in an aluminum case with a black PVC sleeve, uses dry resin conforming to UL94V-0, and has tin-plated brass terminals. It operates within -40 °C to 85 °C ambient temperature, meets IEC 61071 and IEC 61881 standards, and has a mass of 1.2 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C531K102CDMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |