The 947C521K112DBHS is a polypropylene DC link capacitor designed for high current inverter applications, with a capacitance of 520 µF, a rated voltage of 1100 Vdc, a diameter of 116 mm, a height of 120 mm, and a terminal spacing of 50.0 mm. It features a maximum rms current of 82 A, an ESR of 1.8 mΩ, and an ESL of 50 nH. The capacitor has an operating temperature range of -40 ºC to 85 ºC, is resin-filled with UL94V-0 rated material, and uses a tin-plated brass terminal. It complies with IEC 61071 and IEC 61881 standards and has a case made of aluminum with a black PVC sleeve. The mass is 1.4 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C521K112DBHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |