The 947C441K102CCIS is a polypropylene DC link capacitor in the 947C series, designed for high current and high capacitance applications in inverters for wind, solar, and fuel cell systems. It features a non-polar dielectric, dry resin-filled construction, and a case made of aluminum with a black PVC sleeve. With a rated voltage of 1000 Vdc, a capacitance of 440 µF, a diameter of 90 mm, and a height of 145 mm, it uses an M8 threaded stud terminal. The capacitor has a maximumrms current of 56 A, an ESR of 3.3 mΩ, and an ESL of 49 nH. It operates within a temperature range of -40 °C to 85 °C and meets IEC 61071 and IEC 61881 standards. The mass is 1.1 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C441K102CCIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |