The 947C431K112CDMS is a polypropylene DC link capacitor designed for high current inverter applications, with a capacitance of 430 µF, a rated voltage of 1100 Vdc, a diameter of 90 mm, a height of 170 mm, and a terminal spacing of 45.0 mm. It features a maximum rms current of 53 A, an ESR of 4.2 mΩ, and an ESL of 58 nH. The capacitor has a dry resin-filled, aluminum case with a black PVC sleeve, operates at ambient temperatures from -40 ºC to 85 ºC, and meets IEC 61071 and IEC 61881 standards. The part includes threaded M8 studs and a mass of 1.2 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C431K112CDMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |