The 947C401K901BBHS is a polypropylene DC link capacitor designed for high-current inverter applications such as wind, solar, and fuel cell systems. It features a non-polar dielectric, dry resin-filled construction, and is housed in an aluminum case with a black PVC sleeve. The part has a capacitance of 400 µF, a rated voltage of 900 Vdc, a diameter of 85 mm, a height of 120 mm, and a terminal spacing of 31.7 mm. It handles a maximum RMS current of 56 A, with an ESR of 2.8 mΩ and an ESL of 41 nH. The operating temperature range is -40 °C to 85 °C. The capacitor meets IEC 61071 and IEC 61881 standards. Its thermal resistance is 2.3 °C/W from case to ambient. Mass is 0.8 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C401K901BBHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |